Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 1551MFLGY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:35mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:35mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 53K7860 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
53K7860
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 53K7860
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:35mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:35mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Miniature, Flanged, Ip54, Handheld, 35 Mm, 35 Mm, 20 Mm Rohs Compliant Hammond - 41T1250 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Miniature, Flanged, Ip54, Handheld, 35 Mm, 35 Mm, 20 Mm Rohs Compliant Hammond
41T1250
Enclosure, Miniature, Flanged, Ip54, Handheld, 35 Mm, 35 Mm, 20 Mm Rohs Compliant Hammond 41T1250
Enclosure, Miniature, Flanged, IP54, Handheld, 35 mm, 35 mm, 20 mm RoHS Compliant: Yes

Enclosure, Miniature, Flanged, IP54, Handheld, 35 mm, 35 mm, 20 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 53K7860 41T1250
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond Enclosure, Miniature, Flanged, Ip54, Handheld, 35 Mm, 35 Mm, 20 Mm Rohs Compliant Hammond
Length 1.38 inch (35.05 mm)
Width 1.38 inch (35 mm)
Depth 0.7874 inch (20 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers