Hammond Electronics, Inc. Enclosure, Miniature, Ip54, Handheld, 80 Mm, 40 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 1551KTBU

Description
Enclosure, Miniature, IP54, Handheld, 80 mm, 40 mm, 20 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Datasheet
Description
Enclosure, Miniature, IP54, Handheld, 80 mm, 40 mm, 20 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Miniature, Ip54, Handheld, 80 Mm, 40 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond - 74M6055 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Miniature, Ip54, Handheld, 80 Mm, 40 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
74M6055
Enclosure, Miniature, Ip54, Handheld, 80 Mm, 40 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 74M6055
Enclosure, Miniature, IP54, Handheld, 80 mm, 40 mm, 20 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, Miniature, IP54, Handheld, 80 mm, 40 mm, 20 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond - 53M2982 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
53M2982
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 53M2982
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74M6055 53M2982
Product Name Enclosure, Miniature, Ip54, Handheld, 80 Mm, 40 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
Length 3.15 inch (80 mm)
Width 1.57 inch (40 mm)
Depth 0.7874 inch (20 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details