Hammond Electronics, Inc. Enclosure, Miniature, Flanged, Ip54, Pcb Box, 80 Mm, 40 Mm, 20 Mm Rohs Compliant Hammond 1551KFLGY

Description
Enclosure, Miniature, Flanged, IP54, PCB Box, 80 mm, 40 mm, 20 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Miniature, Flanged, IP54, PCB Box, 80 mm, 40 mm, 20 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Miniature, Flanged, Ip54, Pcb Box, 80 Mm, 40 Mm, 20 Mm Rohs Compliant Hammond - 98K5867 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Miniature, Flanged, Ip54, Pcb Box, 80 Mm, 40 Mm, 20 Mm Rohs Compliant Hammond
98K5867
Enclosure, Miniature, Flanged, Ip54, Pcb Box, 80 Mm, 40 Mm, 20 Mm Rohs Compliant Hammond 98K5867
Enclosure, Miniature, Flanged, IP54, PCB Box, 80 mm, 40 mm, 20 mm RoHS Compliant: Yes

Enclosure, Miniature, Flanged, IP54, PCB Box, 80 mm, 40 mm, 20 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcb Box, Abs, Grey; Enclosure Type Hammond - 61K2258 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Abs, Grey; Enclosure Type Hammond
61K2258
Enclosure, Pcb Box, Abs, Grey; Enclosure Type Hammond 61K2258
ENCLOSURE, PCB BOX, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:40mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:40mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98K5867 61K2258
Product Name Enclosure, Miniature, Flanged, Ip54, Pcb Box, 80 Mm, 40 Mm, 20 Mm Rohs Compliant Hammond Enclosure, Pcb Box, Abs, Grey; Enclosure Type Hammond
Length 0.7902 inch (20.07 mm)
Width 1.57 inch (40 mm)
Depth 3.15 inch (80 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2176 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.28 inch (58 mm)
Depth 3.94 inch (100 mm)
View Details