Hammond Electronics, Inc. Enclosure, Abs, Flanged, Black; Enclosure Type Hammond 1551KFLBK

Description
ENCLOSURE, ABS, FLANGED, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ABS, FLANGED, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Flanged, Black; Enclosure Type Hammond - 98K5866 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Flanged, Black; Enclosure Type Hammond
98K5866
Enclosure, Abs, Flanged, Black; Enclosure Type Hammond 98K5866
ENCLOSURE, ABS, FLANGED, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, ABS, FLANGED, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98K5866
Product Name Enclosure, Abs, Flanged, Black; Enclosure Type Hammond
Length 0.7902 inch (20.07 mm)
Width 1.57 inch (40 mm)
Depth 0.7874 inch (20 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG16G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details