Hammond Electronics, Inc. Enclosure, Pcb Box, Abs, Black; Enclosure Type Hammond 1551JFLBK

Description
ENCLOSURE, PCB BOX, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Abs, Black; Enclosure Type Hammond - 53K7852 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Abs, Black; Enclosure Type Hammond
53K7852
Enclosure, Pcb Box, Abs, Black; Enclosure Type Hammond 53K7852
ENCLOSURE, PCB BOX, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 53K7852
Product Name Enclosure, Pcb Box, Abs, Black; Enclosure Type Hammond
Length 2.36 inch (59.9 mm)
Width 1.38 inch (35 mm)
Depth 0.5906 inch (15 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4640 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details