Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 1551GTBU

Description
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:50mm; External Width - Metric:35mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:50mm; External Width - Metric:35mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond - 04N9983 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
04N9983
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 04N9983
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:50mm; External Width - Metric:35mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:50mm; External Width - Metric:35mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9983
Product Name Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
Length 1.97 inch (50 mm)
Width 1.38 inch (35 mm)
Depth 0.7874 inch (20 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455NC1201 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers