Hammond Electronics, Inc. Enclosure, Pcb Box, Abs, Grey; Enclosure Type Hammond 1551GFLGY

Description
ENCLOSURE, PCB BOX, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:35mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:35mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Abs, Grey; Enclosure Type Hammond - 61K2254 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Abs, Grey; Enclosure Type Hammond
61K2254
Enclosure, Pcb Box, Abs, Grey; Enclosure Type Hammond 61K2254
ENCLOSURE, PCB BOX, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:35mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:35mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61K2254
Product Name Enclosure, Pcb Box, Abs, Grey; Enclosure Type Hammond
Length 0.7902 inch (20.07 mm)
Width 1.38 inch (35 mm)
Depth 1.97 inch (50 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416I - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers