Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1551FFLBK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 53K7848 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
53K7848
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 53K7848
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 53K7848
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
Length 0.5902 inch (14.99 mm)
Width 1.38 inch (35 mm)
Depth 0.5906 inch (15 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details