Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Red; Enclosure Type Hammond 1551CTRD

Description
ENCLOSURE, MULTIPURPOSE, ABS, RED; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ABS, RED; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Red; Enclosure Type Hammond - 33AC4800 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Red; Enclosure Type Hammond
33AC4800
Enclosure, Multipurpose, Abs, Red; Enclosure Type Hammond 33AC4800
ENCLOSURE, MULTIPURPOSE, ABS, RED; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, RED; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AC4800
Product Name Enclosure, Multipurpose, Abs, Red; Enclosure Type Hammond
Length 0.6098 inch (15.49 mm)
Width 1.18 inch (30 mm)
Depth 2.56 inch (65 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1436A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 3.5 inch (88.9 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers