Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Clear; Enclosure Type Hammond 1551CCLR

Description
ENCLOSURE, MULTIPURPOSE, ABS, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ABS, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Clear; Enclosure Type Hammond - 33AC4798 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Clear; Enclosure Type Hammond
33AC4798
Enclosure, Multipurpose, Abs, Clear; Enclosure Type Hammond 33AC4798
ENCLOSURE, MULTIPURPOSE, ABS, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AC4798
Product Name Enclosure, Multipurpose, Abs, Clear; Enclosure Type Hammond
Length 0.6098 inch (15.49 mm)
Width 1.18 inch (30 mm)
Depth 2.56 inch (65 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHH4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
5 suppliers