Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Clear; Enclosure Type Hammond 1551BTSK

Description
ENCLOSURE, MULTIPURPOSE, ABS, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ABS, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Clear; Enclosure Type Hammond - 33AC4796 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Clear; Enclosure Type Hammond
33AC4796
Enclosure, Multipurpose, Abs, Clear; Enclosure Type Hammond 33AC4796
ENCLOSURE, MULTIPURPOSE, ABS, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AC4796
Product Name Enclosure, Multipurpose, Abs, Clear; Enclosure Type Hammond
Length 0.6098 inch (15.49 mm)
Width 0.9843 inch (25 mm)
Depth 1.97 inch (50 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418H8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details