Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond 1551AGY

Description
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond - 33AC4789 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond
33AC4789
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond 33AC4789
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AC4789
Product Name Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond
Length 0.6098 inch (15.49 mm)
Width 0.7874 inch (20 mm)
Depth 1.38 inch (35 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers