Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 1550Z220BK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:222.5mm; External Width - Metric:146.5mm; External Depth - Metric:82.6mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:222.5mm; External Width - Metric:146.5mm; External Depth - Metric:82.6mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 73R3621 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
73R3621
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 73R3621
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:222.5mm; External Width - Metric:146.5mm; External Depth - Metric:82.6mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:222.5mm; External Width - Metric:146.5mm; External Depth - Metric:82.6mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 Mm, 146.5 Mm, 82.5 Mm, Aluminium Rohs Compliant Hammond - 78R9246 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 Mm, 146.5 Mm, 82.5 Mm, Aluminium Rohs Compliant Hammond
78R9246
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 Mm, 146.5 Mm, 82.5 Mm, Aluminium Rohs Compliant Hammond 78R9246
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 mm, 146.5 mm, 82.5 mm, Aluminium RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 mm, 146.5 mm, 82.5 mm, Aluminium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 73R3621 78R9246
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 Mm, 146.5 Mm, 82.5 Mm, Aluminium Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 8.76 inch (222 mm)
Width 5.77 inch (146 mm)
Depth 3.25 inch (82.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers