Hammond Electronics, Inc. Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 Mm, 146.5 Mm, 55 Mm, Aluminium Rohs Compliant Hammond 1550Z124

Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 mm, 146.5 mm, 55 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 mm, 146.5 mm, 55 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 Mm, 146.5 Mm, 55 Mm, Aluminium Rohs Compliant Hammond - 78R9239 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 Mm, 146.5 Mm, 55 Mm, Aluminium Rohs Compliant Hammond
78R9239
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 Mm, 146.5 Mm, 55 Mm, Aluminium Rohs Compliant Hammond 78R9239
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 mm, 146.5 mm, 55 mm, Aluminium RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 mm, 146.5 mm, 55 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 73R3614 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
73R3614
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 73R3614
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:222.5mm; External Width - Metric:146.5mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:222.5mm; External Width - Metric:146.5mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9239 73R3614
Product Name Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 Mm, 146.5 Mm, 55 Mm, Aluminium Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 8.76 inch (222 mm)
Width 5.77 inch (146 mm)
Depth 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details