Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 1550Z117BK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100.4mm; External Depth - Metric:81.3mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100.4mm; External Depth - Metric:81.3mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 68R0400 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
68R0400
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 68R0400
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100.4mm; External Depth - Metric:81.3mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100.4mm; External Depth - Metric:81.3mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 Mm, 100.4 Mm, 81.2 Mm, Aluminium Rohs Compliant Hammond - 78R9236 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 Mm, 100.4 Mm, 81.2 Mm, Aluminium Rohs Compliant Hammond
78R9236
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 Mm, 100.4 Mm, 81.2 Mm, Aluminium Rohs Compliant Hammond 78R9236
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 mm, 100.4 mm, 81.2 mm, Aluminium RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 mm, 100.4 mm, 81.2 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68R0400 78R9236
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 Mm, 100.4 Mm, 81.2 Mm, Aluminium Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.95 inch (100 mm)
Depth 3.2 inch (81.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 2163766 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.72 inch (120 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
5 suppliers