Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1550Z113

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:115.3mm; External Width - Metric:90.4mm; External Depth - Metric:55.9mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:115.3mm; External Width - Metric:90.4mm; External Depth - Metric:55.9mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 68R0395 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
68R0395
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 68R0395
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:115.3mm; External Width - Metric:90.4mm; External Depth - Metric:55.9mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:115.3mm; External Width - Metric:90.4mm; External Depth - Metric:55.9mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 115.4 Mm, 90.4 Mm, 55.4 Mm, Aluminium Rohs Compliant Hammond - 78R9229 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 115.4 Mm, 90.4 Mm, 55.4 Mm, Aluminium Rohs Compliant Hammond
78R9229
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 115.4 Mm, 90.4 Mm, 55.4 Mm, Aluminium Rohs Compliant Hammond 78R9229
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 115.4 mm, 90.4 mm, 55.4 mm, Aluminium RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 115.4 mm, 90.4 mm, 55.4 mm, Aluminium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68R0395 78R9229
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, Watertight, Thick Wall, Diecast, Instrument, 115.4 Mm, 90.4 Mm, 55.4 Mm, Aluminium Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.54 inch (115 mm)
Width 3.56 inch (90.4 mm)
Depth 2.2 inch (55.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers