Hammond Electronics, Inc. Enclosure, Watertight, Thick Wall, Diecast, Instrument, 115.4 Mm, 65.4 Mm, 55.4 Mm, Aluminium Alloy Rohs Compliant Hammond 1550Z111

Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 115.4 mm, 65.4 mm, 55.4 mm, Aluminium Alloy RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 115.4 mm, 65.4 mm, 55.4 mm, Aluminium Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 115.4 Mm, 65.4 Mm, 55.4 Mm, Aluminium Alloy Rohs Compliant Hammond - 78R9227 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 115.4 Mm, 65.4 Mm, 55.4 Mm, Aluminium Alloy Rohs Compliant Hammond
78R9227
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 115.4 Mm, 65.4 Mm, 55.4 Mm, Aluminium Alloy Rohs Compliant Hammond 78R9227
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 115.4 mm, 65.4 mm, 55.4 mm, Aluminium Alloy RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 115.4 mm, 65.4 mm, 55.4 mm, Aluminium Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 73R3610 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
73R3610
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 73R3610
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:115.3mm; External Width - Metric:65.4mm; External Depth - Metric:55.4mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:115.3mm; External Width - Metric:65.4mm; External Depth - Metric:55.4mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9227 73R3610
Product Name Enclosure, Watertight, Thick Wall, Diecast, Instrument, 115.4 Mm, 65.4 Mm, 55.4 Mm, Aluminium Alloy Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.54 inch (115 mm)
Width 2.57 inch (65.4 mm)
Depth 2.18 inch (55.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GUB empty enclosure - flameproof ex d iic enclosures gub 1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details