Hammond Electronics, Inc. Enclosure, Watertight, Thick Wall, Diecast, Instrument, 150.2 Mm, 64.2 Mm, 36.4 Mm, Aluminium Rohs Compliant Hammond 1550Z109

Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 150.2 mm, 64.2 mm, 36.4 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 150.2 mm, 64.2 mm, 36.4 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 150.2 Mm, 64.2 Mm, 36.4 Mm, Aluminium Rohs Compliant Hammond - 78R9225 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 150.2 Mm, 64.2 Mm, 36.4 Mm, Aluminium Rohs Compliant Hammond
78R9225
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 150.2 Mm, 64.2 Mm, 36.4 Mm, Aluminium Rohs Compliant Hammond 78R9225
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 150.2 mm, 64.2 mm, 36.4 mm, Aluminium RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 150.2 mm, 64.2 mm, 36.4 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 73R3608 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
73R3608
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 73R3608
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:150.1mm; External Width - Metric:64.2mm; External Depth - Metric:36.3mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:150.1mm; External Width - Metric:64.2mm; External Depth - Metric:36.3mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9225 73R3608
Product Name Enclosure, Watertight, Thick Wall, Diecast, Instrument, 150.2 Mm, 64.2 Mm, 36.4 Mm, Aluminium Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 2.53 inch (64.2 mm)
Depth 1.43 inch (36.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Instrument Enclosure With Corner Guard - UCG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.25 to 7.8 inch (108 to 198 mm)
View Details
TK Series Enclosures - 131-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers