Hammond Electronics, Inc. Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125.4 Mm, 80.4 Mm, 40.8 Mm, Aluminium Rohs Compliant Hammond 1550Z107BK

Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125.4 mm, 80.4 mm, 40.8 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125.4 mm, 80.4 mm, 40.8 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125.4 Mm, 80.4 Mm, 40.8 Mm, Aluminium Rohs Compliant Hammond - 78R9222 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125.4 Mm, 80.4 Mm, 40.8 Mm, Aluminium Rohs Compliant Hammond
78R9222
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125.4 Mm, 80.4 Mm, 40.8 Mm, Aluminium Rohs Compliant Hammond 78R9222
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125.4 mm, 80.4 mm, 40.8 mm, Aluminium RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125.4 mm, 80.4 mm, 40.8 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 73R3607 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
73R3607
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 73R3607
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:125.5mm; External Width - Metric:80.4mm; External Depth - Metric:40.6mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:125.5mm; External Width - Metric:80.4mm; External Depth - Metric:40.6mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9222 73R3607
Product Name Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125.4 Mm, 80.4 Mm, 40.8 Mm, Aluminium Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.94 inch (126 mm)
Width 3.17 inch (80.4 mm)
Depth 1.6 inch (40.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276326 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHH4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
5 suppliers