Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
RS COMPONENTS, LTD.
6276326 -- PCB MOUNTING ENCLOSURES
RS Components, Ltd.
PCB Mounting Enclosures
6276326
Description
Screening Can, 1 Finger lid,160x100x50mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Screening Can, 1 Finger lid,160x100x50mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Mounting Enclosures
6276326
PCB Mounting Enclosures
6276326
Screening Can, 1 Finger lid,160x100x50mm
Screening Can, 1 Finger lid,160x100x50mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Enclosures
Product Number
6276326
Product Name
PCB Mounting Enclosures
Type
Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Development Board Enclosures
2306177
Specs
Type
Electronic and Instrument Enclosures
Width
2.36 inch (60 mm)
Depth
1.3 inch (33 mm)
View Details
RS Components, Ltd.
Adaptable Boxes
1219694
Specs
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
Depth
6.3 inch (160 mm)
View Details
RS Components, Ltd.
General Purpose Enclosures
1228929
Specs
Shape
Rectangular
Length
14.17 inch (360 mm)
Width
14.17 inch (360 mm)
View Details
RS Components, Ltd.
PCB Mounting Enclosures
6276348
Specs
Type
Electronic and Instrument Enclosures
Material
Tin plated steel
View Details