Hammond Electronics, Inc. Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 1550Z104BK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:64.3mm; External Width - Metric:58.2mm; External Depth - Metric:35.3mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:64.3mm; External Width - Metric:58.2mm; External Depth - Metric:35.3mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond - 68R0392 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
68R0392
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 68R0392
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:64.3mm; External Width - Metric:58.2mm; External Depth - Metric:35.3mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:64.3mm; External Width - Metric:58.2mm; External Depth - Metric:35.3mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 64.2 Mm, 58.2 Mm, 35.4 Mm, Aluminium Alloy Rohs Compliant Hammond - 78R9218 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 64.2 Mm, 58.2 Mm, 35.4 Mm, Aluminium Alloy Rohs Compliant Hammond
78R9218
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 64.2 Mm, 58.2 Mm, 35.4 Mm, Aluminium Alloy Rohs Compliant Hammond 78R9218
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 64.2 mm, 58.2 mm, 35.4 mm, Aluminium Alloy RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 64.2 mm, 58.2 mm, 35.4 mm, Aluminium Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68R0392 78R9218
Product Name Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond Enclosure, Watertight, Thick Wall, Diecast, Instrument, 64.2 Mm, 58.2 Mm, 35.4 Mm, Aluminium Alloy Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.53 inch (64.3 mm)
Width 2.29 inch (58.2 mm)
Depth 1.39 inch (35.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1418ACS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details