Hammond Electronics, Inc. Enclosure, Watertight, Thick Wall, Diecast, Instrument, 98.4 Mm, 64.4 Mm, 34.4 Mm, Aluminium, Black Rohs Compliant Hammond 1550Z103BK

Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 98.4 mm, 64.4 mm, 34.4 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 98.4 mm, 64.4 mm, 34.4 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 98.4 Mm, 64.4 Mm, 34.4 Mm, Aluminium, Black Rohs Compliant Hammond - 78R9216 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 98.4 Mm, 64.4 Mm, 34.4 Mm, Aluminium, Black Rohs Compliant Hammond
78R9216
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 98.4 Mm, 64.4 Mm, 34.4 Mm, Aluminium, Black Rohs Compliant Hammond 78R9216
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 98.4 mm, 64.4 mm, 34.4 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 98.4 mm, 64.4 mm, 34.4 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 68R0390 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
68R0390
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 68R0390
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:98.3mm; External Width - Metric:64.4mm; External Depth - Metric:34.3mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:98.3mm; External Width - Metric:64.4mm; External Depth - Metric:34.3mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9216 68R0390
Product Name Enclosure, Watertight, Thick Wall, Diecast, Instrument, 98.4 Mm, 64.4 Mm, 34.4 Mm, Aluminium, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.87 inch (98.3 mm)
Width 2.54 inch (64.4 mm)
Depth 1.35 inch (34.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 2163766 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.72 inch (120 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALB6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers