Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1550WQ

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:55mm; External Depth - Metric:30mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:55mm; External Depth - Metric:30mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 51R4021 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
51R4021
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 51R4021
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:55mm; External Depth - Metric:30mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:55mm; External Depth - Metric:30mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 60 Mm, 55 Mm, 30 Mm, Aluminium Alloy Rohs Compliant Hammond - 78R9209 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 60 Mm, 55 Mm, 30 Mm, Aluminium Alloy Rohs Compliant Hammond
78R9209
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 60 Mm, 55 Mm, 30 Mm, Aluminium Alloy Rohs Compliant Hammond 78R9209
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 60 mm, 55 mm, 30 mm, Aluminium Alloy RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 60 mm, 55 mm, 30 mm, Aluminium Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 51R4021 78R9209
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 60 Mm, 55 Mm, 30 Mm, Aluminium Alloy Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.36 inch (59.9 mm)
Width 2.17 inch (55 mm)
Depth 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418FG6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details