Hammond Electronics, Inc. Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 80 Mm, 55 Mm, 25 Mm, Aluminium Alloy Rohs Compliant Hammond 1550WPBK

Description
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 80 mm, 55 mm, 25 mm, Aluminium Alloy RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 80 mm, 55 mm, 25 mm, Aluminium Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 80 Mm, 55 Mm, 25 Mm, Aluminium Alloy Rohs Compliant Hammond - 78R9208 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 80 Mm, 55 Mm, 25 Mm, Aluminium Alloy Rohs Compliant Hammond
78R9208
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 80 Mm, 55 Mm, 25 Mm, Aluminium Alloy Rohs Compliant Hammond 78R9208
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 80 mm, 55 mm, 25 mm, Aluminium Alloy RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 80 mm, 55 mm, 25 mm, Aluminium Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 51R4020 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
51R4020
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 51R4020
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:55mm; External Depth - Metric:25mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:55mm; External Depth - Metric:25mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9208 51R4020
Product Name Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 80 Mm, 55 Mm, 25 Mm, Aluminium Alloy Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.15 inch (80 mm)
Width 2.17 inch (55 mm)
Depth 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers