Hammond Electronics, Inc. Enclosure, Instrument, Alum, Black; Enclosure Type Hammond 1550WJBK

Description
ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:66.5mm; External Width - Metric:175mm; External Depth - Metric:275mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:66.5mm; External Width - Metric:175mm; External Depth - Metric:275mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Alum, Black; Enclosure Type Hammond - 05T6385 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Alum, Black; Enclosure Type Hammond
05T6385
Enclosure, Instrument, Alum, Black; Enclosure Type Hammond 05T6385
ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:66.5mm; External Width - Metric:175mm; External Depth - Metric:275mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:66.5mm; External Width - Metric:175mm; External Depth - Metric:275mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 275 Mm, 175 Mm, 66.6 Mm Rohs Compliant Hammond - 78R9200 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 275 Mm, 175 Mm, 66.6 Mm Rohs Compliant Hammond
78R9200
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 275 Mm, 175 Mm, 66.6 Mm Rohs Compliant Hammond 78R9200
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 275 mm, 175 mm, 66.6 mm RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 275 mm, 175 mm, 66.6 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 05T6385 78R9200
Product Name Enclosure, Instrument, Alum, Black; Enclosure Type Hammond Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 275 Mm, 175 Mm, 66.6 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.62 inch (66.5 mm)
Width 6.89 inch (175 mm)
Depth 10.83 inch (275 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers