Hammond Electronics, Inc. Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 1550WF

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:170.9mm; External Width - Metric:121mm; External Depth - Metric:105mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:170.9mm; External Width - Metric:121mm; External Depth - Metric:105mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 57R3917 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
57R3917
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 57R3917
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:170.9mm; External Width - Metric:121mm; External Depth - Metric:105mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:170.9mm; External Width - Metric:121mm; External Depth - Metric:105mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 171 Mm, 121 Mm, 105 Mm Rohs Compliant Hammond - 78R9193 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 171 Mm, 121 Mm, 105 Mm Rohs Compliant Hammond
78R9193
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 171 Mm, 121 Mm, 105 Mm Rohs Compliant Hammond 78R9193
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 171 mm, 121 mm, 105 mm RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 171 mm, 121 mm, 105 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 57R3917 78R9193
Product Name Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 171 Mm, 121 Mm, 105 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 6.73 inch (171 mm)
Width 4.76 inch (121 mm)
Depth 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 2024900 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.62 inch (92 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers