Hammond Electronics, Inc. Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 90 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond 1550WCBK

Description
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 115 mm, 90 mm, 55 mm, Aluminium Alloy RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 115 mm, 90 mm, 55 mm, Aluminium Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 90 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond - 78R9188 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 90 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond
78R9188
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 90 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond 78R9188
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 115 mm, 90 mm, 55 mm, Aluminium Alloy RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 115 mm, 90 mm, 55 mm, Aluminium Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 20R0395 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
20R0395
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 20R0395
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:115.1mm; External Width - Metric:90mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:115.1mm; External Width - Metric:90mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9188 20R0395
Product Name Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 90 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.53 inch (115 mm)
Width 3.54 inch (90 mm)
Depth 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.13 inch (54.1 mm)
View Details
5 suppliers