Hammond Electronics, Inc. Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 90 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond 1550WC

Description
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 115 mm, 90 mm, 55 mm, Aluminium Alloy RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 115 mm, 90 mm, 55 mm, Aluminium Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 90 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond - 78R9187 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 90 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond
78R9187
Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 90 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond 78R9187
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 115 mm, 90 mm, 55 mm, Aluminium Alloy RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 115 mm, 90 mm, 55 mm, Aluminium Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 51R4018 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
51R4018
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 51R4018
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:115.1mm; External Width - Metric:90mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:115.1mm; External Width - Metric:90mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9187 51R4018
Product Name Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 90 Mm, 55 Mm, Aluminium Alloy Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.53 inch (115 mm)
Width 3.54 inch (90 mm)
Depth 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details