Hammond Electronics, Inc. Enclosure, Diecast, Ip54, Instrument, 80 Mm, 55 Mm, 25 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond 1550P

Description
Enclosure, Diecast, IP54, Instrument, 80 mm, 55 mm, 25 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, IP54, Instrument, 80 mm, 55 mm, 25 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Ip54, Instrument, 80 Mm, 55 Mm, 25 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond - 78R9179 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 80 Mm, 55 Mm, 25 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond
78R9179
Enclosure, Diecast, Ip54, Instrument, 80 Mm, 55 Mm, 25 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond 78R9179
Enclosure, Diecast, IP54, Instrument, 80 mm, 55 mm, 25 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 80 mm, 55 mm, 25 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Supplier's Site
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 51R4010 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
51R4010
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 51R4010
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:55mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:55mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9179 51R4010
Product Name Enclosure, Diecast, Ip54, Instrument, 80 Mm, 55 Mm, 25 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.15 inch (80 mm)
Width 2.17 inch (55 mm)
Depth 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers