Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond 1550LBK

Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.5mm; External Width - Metric:127.4mm; External Depth - Metric:165mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.5mm; External Width - Metric:127.4mm; External Depth - Metric:165mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond - 05T6381 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond
05T6381
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond 05T6381
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.5mm; External Width - Metric:127.4mm; External Depth - Metric:165mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.5mm; External Width - Metric:127.4mm; External Depth - Metric:165mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Ip54, Instrument, 165 Mm, 127 Mm, 76.5 Mm, Aluminium, Black Rohs Compliant Hammond - 31T8792 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 165 Mm, 127 Mm, 76.5 Mm, Aluminium, Black Rohs Compliant Hammond
31T8792
Enclosure, Diecast, Ip54, Instrument, 165 Mm, 127 Mm, 76.5 Mm, Aluminium, Black Rohs Compliant Hammond 31T8792
Enclosure, Diecast, IP54, Instrument, 165 mm, 127 mm, 76.5 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 165 mm, 127 mm, 76.5 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 05T6381 31T8792
Product Name Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond Enclosure, Diecast, Ip54, Instrument, 165 Mm, 127 Mm, 76.5 Mm, Aluminium, Black Rohs Compliant Hammond
Length 3.01 inch (76.5 mm)
Width 5.02 inch (127 mm)
Depth 6.5 inch (165 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001115 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.13 inch (105 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers