Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond 1550KBK

Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.6mm; External Width - Metric:102mm; External Depth - Metric:140mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.6mm; External Width - Metric:102mm; External Depth - Metric:140mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond - 05T6380 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond
05T6380
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond 05T6380
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.6mm; External Width - Metric:102mm; External Depth - Metric:140mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.6mm; External Width - Metric:102mm; External Depth - Metric:140mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Ip54, Instrument, 140 Mm, 102 Mm, 76.6 Mm, Aluminium Alloy, Black Rohs Compliant Hammond - 78R9174 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 140 Mm, 102 Mm, 76.6 Mm, Aluminium Alloy, Black Rohs Compliant Hammond
78R9174
Enclosure, Diecast, Ip54, Instrument, 140 Mm, 102 Mm, 76.6 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 78R9174
Enclosure, Diecast, IP54, Instrument, 140 mm, 102 mm, 76.6 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 140 mm, 102 mm, 76.6 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 05T6380 78R9174
Product Name Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond Enclosure, Diecast, Ip54, Instrument, 140 Mm, 102 Mm, 76.6 Mm, Aluminium Alloy, Black Rohs Compliant Hammond
Length 3.02 inch (76.6 mm)
Width 4.02 inch (102 mm)
Depth 5.51 inch (140 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details