Hammond Electronics, Inc. Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 1550J

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:275.1mm; External Width - Metric:175mm; External Depth - Metric:66.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:275.1mm; External Width - Metric:175mm; External Depth - Metric:66.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 78R9171 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
78R9171
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 78R9171
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:275.1mm; External Width - Metric:175mm; External Depth - Metric:66.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:275.1mm; External Width - Metric:175mm; External Depth - Metric:66.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78R9171
Product Name Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 10.83 inch (275 mm)
Width 6.89 inch (175 mm)
Depth 2.62 inch (66.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details