Hammond Electronics, Inc. Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 1550H

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:222mm; External Width - Metric:146mm; External Depth - Metric:105mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:222mm; External Width - Metric:146mm; External Depth - Metric:105mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 57R3913 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
57R3913
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 57R3913
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:222mm; External Width - Metric:146mm; External Depth - Metric:105mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:222mm; External Width - Metric:146mm; External Depth - Metric:105mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Ip54, Instrument, 222 Mm, 146 Mm, 105 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond - 78R9169 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 222 Mm, 146 Mm, 105 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond
78R9169
Enclosure, Diecast, Ip54, Instrument, 222 Mm, 146 Mm, 105 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond 78R9169
Enclosure, Diecast, IP54, Instrument, 222 mm, 146 mm, 105 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 222 mm, 146 mm, 105 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 57R3913 78R9169
Product Name Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond Enclosure, Diecast, Ip54, Instrument, 222 Mm, 146 Mm, 105 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 8.74 inch (222 mm)
Width 5.75 inch (146 mm)
Depth 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details