Hammond Electronics, Inc. Enclosure, Diecast, Ip54, Instrument, 55 Mm, 90 Mm, 115 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond 1550C

Description
Enclosure, Diecast, IP54, Instrument, 55 mm, 90 mm, 115 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, IP54, Instrument, 55 mm, 90 mm, 115 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Ip54, Instrument, 55 Mm, 90 Mm, 115 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond - 78R9159 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 55 Mm, 90 Mm, 115 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond
78R9159
Enclosure, Diecast, Ip54, Instrument, 55 Mm, 90 Mm, 115 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond 78R9159
Enclosure, Diecast, IP54, Instrument, 55 mm, 90 mm, 115 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 55 mm, 90 mm, 115 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 51R4009 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
51R4009
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 51R4009
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:90mm; External Depth - Metric:115mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:90mm; External Depth - Metric:115mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9159 51R4009
Product Name Enclosure, Diecast, Ip54, Instrument, 55 Mm, 90 Mm, 115 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.17 inch (55.1 mm)
Width 3.54 inch (90 mm)
Depth 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 1861883 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 9.07 inch (230 mm)
Depth 5.33 inch (136 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers