Hammond Electronics, Inc. Choke, 5Uh, 23A, 10%; Product Range Hammond 1538M21

Description
CHOKE, 5UH, 23A, 10%; Product Range:1538 Series; Inductance:5µH; DC Current Rating:23A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:18.29mm x 35.05mm RoHS Compliant: Yes
Description
CHOKE, 5UH, 23A, 10%; Product Range:1538 Series; Inductance:5µH; DC Current Rating:23A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:18.29mm x 35.05mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 5Uh, 23A, 10%; Product Range Hammond - 24B7438 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 5Uh, 23A, 10%; Product Range Hammond
24B7438
Choke, 5Uh, 23A, 10%; Product Range Hammond 24B7438
CHOKE, 5UH, 23A, 10%; Product Range:1538 Series; Inductance:5µH; DC Current Rating:23A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:18.29mm x 35.05mm RoHS Compliant: Yes

CHOKE, 5UH, 23A, 10%; Product Range:1538 Series; Inductance:5µH; DC Current Rating:23A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:18.29mm x 35.05mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 24B7438
Product Name Choke, 5Uh, 23A, 10%; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879591-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0360 microH
View Details
Transformers - Chokes & Reactors - 1539M28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 500 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers