Hammond Electronics, Inc. Choke, 5Uh, 10%, 10A, 32.4Mhz; Product Range Hammond 1538M01

Description
CHOKE, 5UH, 10%, 10A, 32.4MHZ; Product Range:1538M Series; Inductance:5µH; DC Current Rating:10A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:32.4MHz RoHS Compliant: Yes
Datasheet
Description
CHOKE, 5UH, 10%, 10A, 32.4MHZ; Product Range:1538M Series; Inductance:5µH; DC Current Rating:10A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:32.4MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 5Uh, 10%, 10A, 32.4Mhz; Product Range Hammond - 24B7418 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 5Uh, 10%, 10A, 32.4Mhz; Product Range Hammond
24B7418
Choke, 5Uh, 10%, 10A, 32.4Mhz; Product Range Hammond 24B7418
CHOKE, 5UH, 10%, 10A, 32.4MHZ; Product Range:1538M Series; Inductance:5µH; DC Current Rating:10A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:32.4MHz RoHS Compliant: Yes

CHOKE, 5UH, 10%, 10A, 32.4MHZ; Product Range:1538M Series; Inductance:5µH; DC Current Rating:10A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:32.4MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 24B7418
Product Name Choke, 5Uh, 10%, 10A, 32.4Mhz; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N8 026011C-6N8XJRW , 026011C-6N8XJRY - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0068 microH
View Details
High Frequency & RF Inductors - 2-2176086-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Type Inductor
Inductance Range 0.0040 to ? microH
View Details
2 suppliers