Hammond Electronics, Inc. Rf Choke, 500Uh, 5%, 3.2A, Axial; Product Range Hammond 1537N

Description
RF CHOKE, 500UH, 5%, 3.2A, AXIAL; Product Range:1537 Series; Inductance:500µH; DC Current Rating:260mA; DC Resistance Max:0.26ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:-; Inductor Case Style:Axial Leaded RoHS Compliant: Yes
Datasheet
Description
RF CHOKE, 500UH, 5%, 3.2A, AXIAL; Product Range:1537 Series; Inductance:500µH; DC Current Rating:260mA; DC Resistance Max:0.26ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:-; Inductor Case Style:Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Choke, 500Uh, 5%, 3.2A, Axial; Product Range Hammond - 24B7415 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 500Uh, 5%, 3.2A, Axial; Product Range Hammond
24B7415
Rf Choke, 500Uh, 5%, 3.2A, Axial; Product Range Hammond 24B7415
RF CHOKE, 500UH, 5%, 3.2A, AXIAL; Product Range:1537 Series; Inductance:500µH; DC Current Rating:260mA; DC Resistance Max:0.26ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:-; Inductor Case Style:Axial Leaded RoHS Compliant: Yes

RF CHOKE, 500UH, 5%, 3.2A, AXIAL; Product Range:1537 Series; Inductance:500µH; DC Current Rating:260mA; DC Resistance Max:0.26ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:-; Inductor Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 24B7415
Product Name Rf Choke, 500Uh, 5%, 3.2A, Axial; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0200 microH
View Details
High Frequency & RF Inductors - 2-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
3 suppliers