Hammond Electronics, Inc. Inductor, 55Uh, 500Ma, 5%, 17Mhz, Axial; Product Range Hammond 1532E

Description
INDUCTOR, 55UH, 500mA, 5%, 17MHZ, AXIAL; Product Range:1532 Series; Inductance:55µH; DC Current Rating:500mA; DC Resistance Max:1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:17MHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes
Description
INDUCTOR, 55UH, 500mA, 5%, 17MHZ, AXIAL; Product Range:1532 Series; Inductance:55µH; DC Current Rating:500mA; DC Resistance Max:1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:17MHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 55Uh, 500Ma, 5%, 17Mhz, Axial; Product Range Hammond - 24B7385 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 55Uh, 500Ma, 5%, 17Mhz, Axial; Product Range Hammond
24B7385
Inductor, 55Uh, 500Ma, 5%, 17Mhz, Axial; Product Range Hammond 24B7385
INDUCTOR, 55UH, 500mA, 5%, 17MHZ, AXIAL; Product Range:1532 Series; Inductance:55µH; DC Current Rating:500mA; DC Resistance Max:1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:17MHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes

INDUCTOR, 55UH, 500mA, 5%, 17MHZ, AXIAL; Product Range:1532 Series; Inductance:55µH; DC Current Rating:500mA; DC Resistance Max:1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:17MHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 24B7385
Product Name Inductor, 55Uh, 500Ma, 5%, 17Mhz, Axial; Product Range Hammond
Inductance Range 55 microH
Inductance Tolerance 5 (+/- %)
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2274JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details