Hammond Electronics, Inc. Inductor, 24Uh, 800Ma, 5%, 25Mhz, Axial; Product Range Hammond 1532C

Description
INDUCTOR, 24UH, 800mA, 5%, 25MHZ, AXIAL; Product Range:1532 Series; Inductance:24µH; DC Current Rating:800mA; DC Resistance Max:0.34ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:25MHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes
Description
INDUCTOR, 24UH, 800mA, 5%, 25MHZ, AXIAL; Product Range:1532 Series; Inductance:24µH; DC Current Rating:800mA; DC Resistance Max:0.34ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:25MHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 24Uh, 800Ma, 5%, 25Mhz, Axial; Product Range Hammond - 24B7383 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 24Uh, 800Ma, 5%, 25Mhz, Axial; Product Range Hammond
24B7383
Inductor, 24Uh, 800Ma, 5%, 25Mhz, Axial; Product Range Hammond 24B7383
INDUCTOR, 24UH, 800mA, 5%, 25MHZ, AXIAL; Product Range:1532 Series; Inductance:24µH; DC Current Rating:800mA; DC Resistance Max:0.34ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:25MHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes

INDUCTOR, 24UH, 800mA, 5%, 25MHZ, AXIAL; Product Range:1532 Series; Inductance:24µH; DC Current Rating:800mA; DC Resistance Max:0.34ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:25MHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 24B7383
Product Name Inductor, 24Uh, 800Ma, 5%, 25Mhz, Axial; Product Range Hammond
Inductance Range 24 microH
Inductance Tolerance 5 (+/- %)
DCR 0.3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details