Hammond Electronics, Inc. Enclosure, Consolet, Steel, Grey; Enclosure Type Hammond 1488HJ9

Description
ENCLOSURE, CONSOLET, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:232.7mm; External Width - Metric:415mm; External Depth - Metric:277mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CONSOLET, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:232.7mm; External Width - Metric:415mm; External Depth - Metric:277mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Consolet, Steel, Grey; Enclosure Type Hammond - 24B7254 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Consolet, Steel, Grey; Enclosure Type Hammond
24B7254
Enclosure, Consolet, Steel, Grey; Enclosure Type Hammond 24B7254
ENCLOSURE, CONSOLET, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:232.7mm; External Width - Metric:415mm; External Depth - Metric:277mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, CONSOLET, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:232.7mm; External Width - Metric:415mm; External Depth - Metric:277mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B7254
Product Name Enclosure, Consolet, Steel, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures; Consolet Enclosures
Length 9.16 inch (233 mm)
Width 16.34 inch (415 mm)
Depth 10.91 inch (277 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers