Hammond Electronics, Inc. 30/60Deg Slope Console Rack, Steel , Gry; Enclosure Type Hammond 1488EE7

Description
30/60DEG SLOPE CONSOLE RACK, STEEL , GRY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:181.9mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Description
30/60DEG SLOPE CONSOLE RACK, STEEL , GRY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:181.9mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
30/60Deg Slope Console Rack, Steel , Gry; Enclosure Type Hammond - 24B7249 - Newark, An Avnet Company
Chicago, IL, United States
30/60Deg Slope Console Rack, Steel , Gry; Enclosure Type Hammond
24B7249
30/60Deg Slope Console Rack, Steel , Gry; Enclosure Type Hammond 24B7249
30/60DEG SLOPE CONSOLE RACK, STEEL , GRY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:181.9mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

30/60DEG SLOPE CONSOLE RACK, STEEL , GRY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:181.9mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B7249
Product Name 30/60Deg Slope Console Rack, Steel , Gry; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Length 7.16 inch (182 mm)
Width 7.99 inch (203 mm)
Depth 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - HDMELB - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details