Hammond Electronics, Inc. Audio Transformer; Turns Ratio Hammond 145E

Description
Audio Transformer; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:200mW; Frequency Max:15kHz; Isolation Voltage:-; Transformer Applications:Input-O utput; DC Resistance Primary:65ohm RoHS Compliant: Yes
Datasheet
Description
Audio Transformer; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:200mW; Frequency Max:15kHz; Isolation Voltage:-; Transformer Applications:Input-O utput; DC Resistance Primary:65ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformer; Turns Ratio Hammond - 96F5519 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer; Turns Ratio Hammond
96F5519
Audio Transformer; Turns Ratio Hammond 96F5519
Audio Transformer; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:200mW; Frequency Max:15kHz; Isolation Voltage:-; Transformer Applications:Input-O utput; DC Resistance Primary:65ohm RoHS Compliant: Yes

Audio Transformer; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:200mW; Frequency Max:15kHz; Isolation Voltage:-; Transformer Applications:Input-Output; DC Resistance Primary:65ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F5519
Product Name Audio Transformer; Turns Ratio Hammond
Other Transformer Types / Applications Isolation; Audio
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A4-M16-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 240 to 480 volts
Power Rating (VA) 150 VA
View Details
Transformers - Line Transformers - Step Down Isolation - 289FT - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Down Transformer
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details