Hammond Electronics, Inc. Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond 1458D5B

Description
ENCLOSURE, INSTRUMENT, STEEL, BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond - 94F1144 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond
94F1144
Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond 94F1144
ENCLOSURE, INSTRUMENT, STEEL, BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F1144
Product Name Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 7.99 inch (203 mm)
Depth 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411U - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers