Hammond Electronics, Inc. Enclosure, Instrument, Steel, Black; Enclosure Type Hammond 1458C4

Description
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:IP31; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:IP31; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond - 97F9414 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond
97F9414
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond 97F9414
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:IP31; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:IP31; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97F9414
Product Name Enclosure, Instrument, Steel, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 5.98 inch (152 mm)
Depth 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 6276405 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers