Hammond Electronics, Inc. Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond 1457U2802EBK

Description
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:279.91mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:279.91mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond - 33AJ1343 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond
33AJ1343
Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond 33AJ1343
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:279.91mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:279.91mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AJ1343
Product Name Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond
Length 2.68 inch (68.07 mm)
Width 7.52 inch (191 mm)
Depth 11.02 inch (280 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B1002 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.94 inch (100 mm)
View Details
4 suppliers