Hammond Electronics, Inc. Enclosure, Emi/rfi Box, Aluminium, Clear; Enclosure Type Hammond 1457U2801E

Description
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, CLEAR; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:279.91mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, CLEAR; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:279.91mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Emi/rfi Box, Aluminium, Clear; Enclosure Type Hammond - 33AJ1338 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi Box, Aluminium, Clear; Enclosure Type Hammond
33AJ1338
Enclosure, Emi/rfi Box, Aluminium, Clear; Enclosure Type Hammond 33AJ1338
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, CLEAR; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:279.91mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, EMI/RFI BOX, ALUMINIUM, CLEAR; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:279.91mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AJ1338
Product Name Enclosure, Emi/rfi Box, Aluminium, Clear; Enclosure Type Hammond
Length 2.68 inch (68.07 mm)
Width 7.52 inch (191 mm)
Depth 11.02 inch (280 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JM9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers