Hammond Electronics, Inc. Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond 1457U2201EBK

Description
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:219.96mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:219.96mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond - 33AJ1331 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond
33AJ1331
Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond 33AJ1331
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:219.96mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:219.96mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Emi/rfi Box, Aluminium, Blk Rohs Compliant Hammond - 74AJ7934 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi Box, Aluminium, Blk Rohs Compliant Hammond
74AJ7934
Enclosure, Emi/rfi Box, Aluminium, Blk Rohs Compliant Hammond 74AJ7934
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLK ROHS COMPLIANT: YES

ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 33AJ1331 74AJ7934
Product Name Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond Enclosure, Emi/rfi Box, Aluminium, Blk Rohs Compliant Hammond
Length 2.68 inch (68.07 mm)
Width 7.52 inch (191 mm)
Depth 8.66 inch (220 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details