Hammond Electronics, Inc. Enclosure, Emi/rfi Box, Aluminium, Blk Rohs Compliant Hammond 1457U1602EBK

Description
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLK ROHS COMPLIANT: YES
Datasheet
Description
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Emi/rfi Box, Aluminium, Blk Rohs Compliant Hammond - 74AJ7930 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi Box, Aluminium, Blk Rohs Compliant Hammond
74AJ7930
Enclosure, Emi/rfi Box, Aluminium, Blk Rohs Compliant Hammond 74AJ7930
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLK ROHS COMPLIANT: YES

ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLK ROHS COMPLIANT: YES

Supplier's Site
Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond - 33AJ1327 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond
33AJ1327
Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond 33AJ1327
ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, EMI/RFI BOX, ALUMINIUM, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Extruded Aluminium; External Height - Metric:68.07mm; External Width - Metric:191.01mm; External Depth - Metric:160.02mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74AJ7930 33AJ1327
Product Name Enclosure, Emi/rfi Box, Aluminium, Blk Rohs Compliant Hammond Enclosure, Emi/rfi Box, Aluminium, Black; Enclosure Type Hammond
Length 2.68 inch (68.07 mm)
Width 7.52 inch (191 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details