Hammond Electronics, Inc. Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond 1457T2202BK

Description
ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:57mm; External Width - Metric:168.5mm; External Depth - Metric:252mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:57mm; External Width - Metric:168.5mm; External Depth - Metric:252mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond - 48AC6295 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond
48AC6295
Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond 48AC6295
ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:57mm; External Width - Metric:168.5mm; External Depth - Metric:252mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:57mm; External Width - Metric:168.5mm; External Depth - Metric:252mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 48AC6295
Product Name Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond
Length 2.24 inch (57 mm)
Width 6.63 inch (168 mm)
Depth 9.92 inch (252 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
6 suppliers