Hammond Electronics, Inc. Enclosure, Wall Mount, Alum, Natural; Enclosure Type Hammond 1457T1602

Description
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.98mm; External Width - Metric:168.46mm; External Depth - Metric:191.97mm; IP Rating:IP65; Body RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.98mm; External Width - Metric:168.46mm; External Depth - Metric:191.97mm; IP Rating:IP65; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Hammond - 67AC4434 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Hammond
67AC4434
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Hammond 67AC4434
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.98mm; External Width - Metric:168.46mm; External Depth - Metric:191.97mm; IP Rating:IP65; Body RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.98mm; External Width - Metric:168.46mm; External Depth - Metric:191.97mm; IP Rating:IP65; Body RoHS Compliant: Yes

Supplier's Site
Enclosure, Pcb Box, Alum, Blk/clear; Enclosure Type Hammond - 50AC1196 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Alum, Blk/clear; Enclosure Type Hammond
50AC1196
Enclosure, Pcb Box, Alum, Blk/clear; Enclosure Type Hammond 50AC1196
ENCLOSURE, PCB BOX, ALUM, BLK/CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:57mm; External Width - Metric:168.5mm; External Depth - Metric:192mm; IP Rating:IP65; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUM, BLK/CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:57mm; External Width - Metric:168.5mm; External Depth - Metric:192mm; IP Rating:IP65; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 67AC4434 50AC1196
Product Name Enclosure, Wall Mount, Alum, Natural; Enclosure Type Hammond Enclosure, Pcb Box, Alum, Blk/clear; Enclosure Type Hammond
Length 2.24 inch (56.98 mm) 2.24 inch (57 mm)
Width 6.63 inch (168 mm) 6.63 inch (168 mm)
Depth 7.56 inch (192 mm) 7.56 inch (192 mm)
Material Aluminum; Extruded Aluminium Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCM6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details